Capital Lighting, Inc. D2205 Lamps-Table Lamps 395926

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 13.2 Product Name: Two Light Table Lamp UPC: 748119031828 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 13.2 Product Name: Two Light Table Lamp UPC: 748119031828 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2205 Lamps-Table Lamps - 395926 - Capital Lighting, Inc.
Columbus, OH, USA
D2205 Lamps-Table Lamps
395926
D2205 Lamps-Table Lamps 395926
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 13.2 Product Name: Two Light Table Lamp UPC: 748119031828 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 13.2
Product Name: Two Light Table Lamp
UPC: 748119031828
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395926
Product Name D2205 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details