Capital Lighting, Inc. D2213 Lamps-Table Lamps 395925

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 6.6 Product Name: One Light Table Lamp UPC: 748119031880 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 6.6 Product Name: One Light Table Lamp UPC: 748119031880 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2213 Lamps-Table Lamps - 395925 - Capital Lighting, Inc.
Columbus, OH, USA
D2213 Lamps-Table Lamps
395925
D2213 Lamps-Table Lamps 395925
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 6.6 Product Name: One Light Table Lamp UPC: 748119031880 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 6.6
Product Name: One Light Table Lamp
UPC: 748119031880
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395925
Product Name D2213 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details