Capital Lighting, Inc. D2210 Lamps-Table Lamps 395921

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black / Polished Nickle Weight: 8.8 Product Name: One Light Table Lamp UPC: 748119031859 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black / Polished Nickle Weight: 8.8 Product Name: One Light Table Lamp UPC: 748119031859 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2210 Lamps-Table Lamps - 395921 - Capital Lighting, Inc.
Columbus, OH, USA
D2210 Lamps-Table Lamps
395921
D2210 Lamps-Table Lamps 395921
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black / Polished Nickle Weight: 8.8 Product Name: One Light Table Lamp UPC: 748119031859 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black / Polished Nickle
Weight: 8.8
Product Name: One Light Table Lamp
UPC: 748119031859
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395921
Product Name D2210 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details