Capital Lighting, Inc. D2211 Lamps-Table Lamps 395920

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 7.04 Product Name: One Light Table Lamp UPC: 748119031866 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 7.04 Product Name: One Light Table Lamp UPC: 748119031866 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2211 Lamps-Table Lamps - 395920 - Capital Lighting, Inc.
Columbus, OH, USA
D2211 Lamps-Table Lamps
395920
D2211 Lamps-Table Lamps 395920
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 7.04 Product Name: One Light Table Lamp UPC: 748119031866 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Weight: 7.04
Product Name: One Light Table Lamp
UPC: 748119031866
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395920
Product Name D2211 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details