Capital Lighting, Inc. D2162 Lamps-Table Lamps 395908

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Purple Mirror And Black Nickel Weight: 8 Product Name: One Light Table Lamp UPC: 748119026367 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Purple Mirror And Black Nickel Weight: 8 Product Name: One Light Table Lamp UPC: 748119026367 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2162 Lamps-Table Lamps - 395908 - Capital Lighting, Inc.
Columbus, OH, USA
D2162 Lamps-Table Lamps
395908
D2162 Lamps-Table Lamps 395908
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Purple Mirror And Black Nickel Weight: 8 Product Name: One Light Table Lamp UPC: 748119026367 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Purple Mirror And Black Nickel
Weight: 8
Product Name: One Light Table Lamp
UPC: 748119026367
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395908
Product Name D2162 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details