Capital Lighting, Inc. 72028-1 Lamps-Table Lamps 395906

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: One Light Table Lamp UPC: 830335011699 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: One Light Table Lamp UPC: 830335011699 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
72028-1 Lamps-Table Lamps - 395906 - Capital Lighting, Inc.
Columbus, OH, USA
72028-1 Lamps-Table Lamps
395906
72028-1 Lamps-Table Lamps 395906
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: One Light Table Lamp UPC: 830335011699 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 7
Product Name: One Light Table Lamp
UPC: 830335011699
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395906
Product Name 72028-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details