Capital Lighting, Inc. D1510 Lamps-Table Lamps 395905

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 14 Product Name: One Light Table Lamp UPC: 748119031767 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 14 Product Name: One Light Table Lamp UPC: 748119031767 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1510 Lamps-Table Lamps - 395905 - Capital Lighting, Inc.
Columbus, OH, USA
D1510 Lamps-Table Lamps
395905
D1510 Lamps-Table Lamps 395905
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 14 Product Name: One Light Table Lamp UPC: 748119031767 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 14
Product Name: One Light Table Lamp
UPC: 748119031767
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395905
Product Name D1510 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details