Capital Lighting, Inc. 70141-2 Lamps-Table Lamps 395904

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 7.81 Product Name: Two Light Table Lamp UPC: 830335012214 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 7.81 Product Name: Two Light Table Lamp UPC: 830335012214 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
70141-2 Lamps-Table Lamps - 395904 - Capital Lighting, Inc.
Columbus, OH, USA
70141-2 Lamps-Table Lamps
395904
70141-2 Lamps-Table Lamps 395904
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 7.81 Product Name: Two Light Table Lamp UPC: 830335012214 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tiffany Bronze
Weight: 7.81
Product Name: Two Light Table Lamp
UPC: 830335012214
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395904
Product Name 70141-2 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details