Capital Lighting, Inc. 72029-1 Lamps-Table Lamps 395903

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: One Light Table Lamp UPC: 830335011705 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: One Light Table Lamp UPC: 830335011705 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
72029-1 Lamps-Table Lamps - 395903 - Capital Lighting, Inc.
Columbus, OH, USA
72029-1 Lamps-Table Lamps
395903
72029-1 Lamps-Table Lamps 395903
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: One Light Table Lamp UPC: 830335011705 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 10
Product Name: One Light Table Lamp
UPC: 830335011705
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395903
Product Name 72029-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details