Capital Lighting, Inc. D2241 Lamps-Table Lamps 395799

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Oak Weight: 7 Product Name: One Light Table Lamp UPC: 748119032115 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Oak Weight: 7 Product Name: One Light Table Lamp UPC: 748119032115 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2241 Lamps-Table Lamps - 395799 - Capital Lighting, Inc.
Columbus, OH, USA
D2241 Lamps-Table Lamps
395799
D2241 Lamps-Table Lamps 395799
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Oak Weight: 7 Product Name: One Light Table Lamp UPC: 748119032115 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Oak
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119032115
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395799
Product Name D2241 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details