Capital Lighting, Inc. D2244 Lamps-Table Lamps 395797

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 748119032146 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 748119032146 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2244 Lamps-Table Lamps - 395797 - Capital Lighting, Inc.
Columbus, OH, USA
D2244 Lamps-Table Lamps
395797
D2244 Lamps-Table Lamps 395797
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 748119032146 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119032146
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395797
Product Name D2244 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details