Capital Lighting, Inc. D2247 Lamps-Table Lamps 395796

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Weight: 9 Product Name: One Light Table Lamp UPC: 748119032160 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Weight: 9 Product Name: One Light Table Lamp UPC: 748119032160 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2247 Lamps-Table Lamps - 395796 - Capital Lighting, Inc.
Columbus, OH, USA
D2247 Lamps-Table Lamps
395796
D2247 Lamps-Table Lamps 395796
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Weight: 9 Product Name: One Light Table Lamp UPC: 748119032160 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Silver
Weight: 9
Product Name: One Light Table Lamp
UPC: 748119032160
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395796
Product Name D2247 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details