Capital Lighting, Inc. D2252 Lamps-Table Lamps 395792

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 7 Product Name: One Light Table Lamp UPC: 748119032214 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 7 Product Name: One Light Table Lamp UPC: 748119032214 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2252 Lamps-Table Lamps - 395792 - Capital Lighting, Inc.
Columbus, OH, USA
D2252 Lamps-Table Lamps
395792
D2252 Lamps-Table Lamps 395792
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 7 Product Name: One Light Table Lamp UPC: 748119032214 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119032214
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395792
Product Name D2252 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details