Capital Lighting, Inc. D2249 Lamps-Table Lamps 395790

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beech Wood Weight: 17 Product Name: One Light Table Lamp UPC: 748119032191 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beech Wood Weight: 17 Product Name: One Light Table Lamp UPC: 748119032191 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2249 Lamps-Table Lamps - 395790 - Capital Lighting, Inc.
Columbus, OH, USA
D2249 Lamps-Table Lamps
395790
D2249 Lamps-Table Lamps 395790
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beech Wood Weight: 17 Product Name: One Light Table Lamp UPC: 748119032191 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Beech Wood
Weight: 17
Product Name: One Light Table Lamp
UPC: 748119032191
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395790
Product Name D2249 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details