Capital Lighting, Inc. D2269 Lamps-Table Lamps 395772

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vineyard Weight: 11.89 Product Name: One Light Table Lamp UPC: 748119032320 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vineyard Weight: 11.89 Product Name: One Light Table Lamp UPC: 748119032320 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2269 Lamps-Table Lamps - 395772 - Capital Lighting, Inc.
Columbus, OH, USA
D2269 Lamps-Table Lamps
395772
D2269 Lamps-Table Lamps 395772
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vineyard Weight: 11.89 Product Name: One Light Table Lamp UPC: 748119032320 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vineyard
Weight: 11.89
Product Name: One Light Table Lamp
UPC: 748119032320
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395772
Product Name D2269 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details