Capital Lighting, Inc. D2273 Lamps-Table Lamps 395749

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Galaxy / Black Nickel Weight: 9.25 Product Name: One Light Table Lamp UPC: 748119032351 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Galaxy / Black Nickel Weight: 9.25 Product Name: One Light Table Lamp UPC: 748119032351 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2273 Lamps-Table Lamps - 395749 - Capital Lighting, Inc.
Columbus, OH, USA
D2273 Lamps-Table Lamps
395749
D2273 Lamps-Table Lamps 395749
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Galaxy / Black Nickel Weight: 9.25 Product Name: One Light Table Lamp UPC: 748119032351 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Galaxy / Black Nickel
Weight: 9.25
Product Name: One Light Table Lamp
UPC: 748119032351
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395749
Product Name D2273 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details