Capital Lighting, Inc. 87-1692-59 Lamps-Table Lamps 395738

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Madera Rust Weight: 13 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Madera Rust Weight: 13 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1692-59 Lamps-Table Lamps - 395738 - Capital Lighting, Inc.
Columbus, OH, USA
87-1692-59 Lamps-Table Lamps
395738
87-1692-59 Lamps-Table Lamps 395738
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Madera Rust Weight: 13 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Madera Rust
Weight: 13
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395738
Product Name 87-1692-59 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details