Capital Lighting, Inc. 86-9469-48 Pendants-Drum Shade 395736

Description
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: Medium Wattage: 150 Finish: Natural Driftwood Weight: 9 Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: Medium Wattage: 150 Finish: Natural Driftwood Weight: 9 Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
86-9469-48 Pendants-Drum Shade - 395736 - Capital Lighting, Inc.
Columbus, OH, USA
86-9469-48 Pendants-Drum Shade
395736
86-9469-48 Pendants-Drum Shade 395736
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: Medium Wattage: 150 Finish: Natural Driftwood Weight: 9 Product Name: Pendant

PRODUCT DETAILS / SPECS
Height: 21.00
Bulb
Type: Medium
Wattage: 150
Finish: Natural Driftwood
Weight: 9
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395736
Product Name 86-9469-48 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details