Capital Lighting, Inc. 86-9485-99 Pendants-Drum Shade 395730

Description
PRODUCT DETAILS / SPECS Height: 10.00 Bulb Type: Medium Wattage: 150 Finish: Brushed Nickel/Brushed Steel Weight: 6 Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Height: 10.00 Bulb Type: Medium Wattage: 150 Finish: Brushed Nickel/Brushed Steel Weight: 6 Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
86-9485-99 Pendants-Drum Shade - 395730 - Capital Lighting, Inc.
Columbus, OH, USA
86-9485-99 Pendants-Drum Shade
395730
86-9485-99 Pendants-Drum Shade 395730
PRODUCT DETAILS / SPECS Height: 10.00 Bulb Type: Medium Wattage: 150 Finish: Brushed Nickel/Brushed Steel Weight: 6 Product Name: Pendant

PRODUCT DETAILS / SPECS
Height: 10.00
Bulb
Type: Medium
Wattage: 150
Finish: Brushed Nickel/Brushed Steel
Weight: 6
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395730
Product Name 86-9485-99 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details