Capital Lighting, Inc. 87-6787-70 Lamps-Table Lamps 395729

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.50 Bulb Type: Medium Wattage: 150 Finish: White Weight: 5
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.50 Bulb Type: Medium Wattage: 150 Finish: White Weight: 5

Suppliers

Company
Product
Description
Supplier Links
87-6787-70 Lamps-Table Lamps - 395729 - Capital Lighting, Inc.
Columbus, OH, USA
87-6787-70 Lamps-Table Lamps
395729
87-6787-70 Lamps-Table Lamps 395729
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.50 Bulb Type: Medium Wattage: 150 Finish: White Weight: 5

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 35.50
Bulb
Type: Medium
Wattage: 150
Finish: White
Weight: 5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395729
Product Name 87-6787-70 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details