Capital Lighting, Inc. 87-6788-85 Lamps-Table Lamps 395724

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Medium Wattage: 150 Finish: Rust-Spice Decor. Weight: 5
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Medium Wattage: 150 Finish: Rust-Spice Decor. Weight: 5

Suppliers

Company
Product
Description
Supplier Links
87-6788-85 Lamps-Table Lamps - 395724 - Capital Lighting, Inc.
Columbus, OH, USA
87-6788-85 Lamps-Table Lamps
395724
87-6788-85 Lamps-Table Lamps 395724
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Medium Wattage: 150 Finish: Rust-Spice Decor. Weight: 5

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Bulb
Type: Medium
Wattage: 150
Finish: Rust-Spice Decor.
Weight: 5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395724
Product Name 87-6788-85 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details