Capital Lighting, Inc. 87-6852-34 Lamps-Table Lamps 395723

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Type: Medium Wattage: 150 Finish: Regatta Blue Weight: 11 Product Name: Glass Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Type: Medium Wattage: 150 Finish: Regatta Blue Weight: 11 Product Name: Glass Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6852-34 Lamps-Table Lamps - 395723 - Capital Lighting, Inc.
Columbus, OH, USA
87-6852-34 Lamps-Table Lamps
395723
87-6852-34 Lamps-Table Lamps 395723
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Type: Medium Wattage: 150 Finish: Regatta Blue Weight: 11 Product Name: Glass Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.50
Bulb
Type: Medium
Wattage: 150
Finish: Regatta Blue
Weight: 11
Product Name: Glass Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395723
Product Name 87-6852-34 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details