Capital Lighting, Inc. 87-6852-58 Lamps-Table Lamps 395721

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Type: Medium Wattage: 150 Finish: Honeysuckle Weight: 11 Product Name: Glass Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Type: Medium Wattage: 150 Finish: Honeysuckle Weight: 11 Product Name: Glass Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6852-58 Lamps-Table Lamps - 395721 - Capital Lighting, Inc.
Columbus, OH, USA
87-6852-58 Lamps-Table Lamps
395721
87-6852-58 Lamps-Table Lamps 395721
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Type: Medium Wattage: 150 Finish: Honeysuckle Weight: 11 Product Name: Glass Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.50
Bulb
Type: Medium
Wattage: 150
Finish: Honeysuckle
Weight: 11
Product Name: Glass Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395721
Product Name 87-6852-58 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details