Capital Lighting, Inc. 87-6787-34 Lamps-Table Lamps 395708

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: Medium Wattage: 150 Finish: Regatta Blue Weight: 5
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: Medium Wattage: 150 Finish: Regatta Blue Weight: 5

Suppliers

Company
Product
Description
Supplier Links
87-6787-34 Lamps-Table Lamps - 395708 - Capital Lighting, Inc.
Columbus, OH, USA
87-6787-34 Lamps-Table Lamps
395708
87-6787-34 Lamps-Table Lamps 395708
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: Medium Wattage: 150 Finish: Regatta Blue Weight: 5

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.50
Bulb
Type: Medium
Wattage: 150
Finish: Regatta Blue
Weight: 5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395708
Product Name 87-6787-34 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details