Capital Lighting, Inc. 87-6783-95 Lamps-Table Lamps 395706

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Bulb Type: Medium Wattage: 150 Finish: Deep Turquoise
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Bulb Type: Medium Wattage: 150 Finish: Deep Turquoise

Suppliers

Company
Product
Description
Supplier Links
87-6783-95 Lamps-Table Lamps - 395706 - Capital Lighting, Inc.
Columbus, OH, USA
87-6783-95 Lamps-Table Lamps
395706
87-6783-95 Lamps-Table Lamps 395706
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Bulb Type: Medium Wattage: 150 Finish: Deep Turquoise

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.50
Bulb
Type: Medium
Wattage: 150
Finish: Deep Turquoise

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395706
Product Name 87-6783-95 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details