Capital Lighting, Inc. 87-6785-95 Lamps-Table Lamps 395705

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: Medium Wattage: 150 Finish: Bristol Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: Medium Wattage: 150 Finish: Bristol Blue

Suppliers

Company
Product
Description
Supplier Links
87-6785-95 Lamps-Table Lamps - 395705 - Capital Lighting, Inc.
Columbus, OH, USA
87-6785-95 Lamps-Table Lamps
395705
87-6785-95 Lamps-Table Lamps 395705
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: Medium Wattage: 150 Finish: Bristol Blue

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.50
Bulb
Type: Medium
Wattage: 150
Finish: Bristol Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395705
Product Name 87-6785-95 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details