Capital Lighting, Inc. 155-44 Pendants-Other 393895

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tranquility Silver with Polished Stainless Product Name: Four Light Pendant UPC: 782042774421 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tranquility Silver with Polished Stainless Product Name: Four Light Pendant UPC: 782042774421 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
155-44 Pendants-Other - 393895 - Capital Lighting, Inc.
Columbus, OH, USA
155-44 Pendants-Other
393895
155-44 Pendants-Other 393895
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tranquility Silver with Polished Stainless Product Name: Four Light Pendant UPC: 782042774421 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 28.00
Length 28.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Tranquility Silver with Polished Stainless
Product Name: Four Light Pendant
UPC: 782042774421
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393895
Product Name 155-44 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details