Capital Lighting, Inc. 155-33 Semi-Flush Mts.-Other 393892

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tranquility Silver with Polished Stainless Product Name: Three Light Semi-Flush UPC: 782042774414 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tranquility Silver with Polished Stainless Product Name: Three Light Semi-Flush UPC: 782042774414 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
155-33 Semi-Flush Mts.-Other - 393892 - Capital Lighting, Inc.
Columbus, OH, USA
155-33 Semi-Flush Mts.-Other
393892
155-33 Semi-Flush Mts.-Other 393892
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tranquility Silver with Polished Stainless Product Name: Three Light Semi-Flush UPC: 782042774414 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Length 9.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tranquility Silver with Polished Stainless
Product Name: Three Light Semi-Flush
UPC: 782042774414
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393892
Product Name 155-33 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details