Capital Lighting, Inc. 155-11 Sconces-Pocket 393890

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tranquility Silver with Polished Stainless Product Name: One Light Wall Sconce UPC: 782042774407 Category: Interior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tranquility Silver with Polished Stainless Product Name: One Light Wall Sconce UPC: 782042774407 Category: Interior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
155-11 Sconces-Pocket - 393890 - Capital Lighting, Inc.
Columbus, OH, USA
155-11 Sconces-Pocket
393890
155-11 Sconces-Pocket 393890
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tranquility Silver with Polished Stainless Product Name: One Light Wall Sconce UPC: 782042774407 Category: Interior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Tranquility Silver with Polished Stainless
Product Name: One Light Wall Sconce
UPC: 782042774407
Category: Interior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393890
Product Name 155-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details