Capital Lighting, Inc. 155-48 Pendants-Bowl Style 393879

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 42.00 Length 42.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Tranquility Silver with Polished Stainless Product Name: Eight Light Pendant UPC: 782042774445 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 42.00 Length 42.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Tranquility Silver with Polished Stainless Product Name: Eight Light Pendant UPC: 782042774445 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
155-48 Pendants-Bowl Style - 393879 - Capital Lighting, Inc.
Columbus, OH, USA
155-48 Pendants-Bowl Style
393879
155-48 Pendants-Bowl Style 393879
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 42.00 Length 42.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Tranquility Silver with Polished Stainless Product Name: Eight Light Pendant UPC: 782042774445 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 42.00
Length 42.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Tranquility Silver with Polished Stainless
Product Name: Eight Light Pendant
UPC: 782042774445
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393879
Product Name 155-48 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details