Capital Lighting, Inc. 159-11 Sconces-Single Candle 393875

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.75 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 782042774520 Category: Interior Top to outlet: 17.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.75 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 782042774520 Category: Interior Top to outlet: 17.88

Suppliers

Company
Product
Description
Supplier Links
159-11 Sconces-Single Candle - 393875 - Capital Lighting, Inc.
Columbus, OH, USA
159-11 Sconces-Single Candle
393875
159-11 Sconces-Single Candle 393875
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.75 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 782042774520 Category: Interior Top to outlet: 17.88

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 23.75
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Wall Sconce
UPC: 782042774520
Category: Interior
Top to outlet: 17.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393875
Product Name 159-11 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details