Capital Lighting, Inc. 157-11 Sconces-Single Candle 393871

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 20.50 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Modern Silver Leaf/Polished Stainless Product Name: One Light Wall Sconce UPC: 782042774490 Category: Interior Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 20.50 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Modern Silver Leaf/Polished Stainless Product Name: One Light Wall Sconce UPC: 782042774490 Category: Interior Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
157-11 Sconces-Single Candle - 393871 - Capital Lighting, Inc.
Columbus, OH, USA
157-11 Sconces-Single Candle
393871
157-11 Sconces-Single Candle 393871
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 20.50 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Modern Silver Leaf/Polished Stainless Product Name: One Light Wall Sconce UPC: 782042774490 Category: Interior Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 20.50
Extension: 3.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Modern Silver Leaf/Polished Stainless
Product Name: One Light Wall Sconce
UPC: 782042774490
Category: Interior
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393871
Product Name 157-11 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details