Capital Lighting, Inc. 158-11 Sconces-Double Candle 393870

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Modern Silver Leaf/Polished Stainless Product Name: Two Light Wall Sconce Left UPC: 782042774506 Category: Interior Canopy: 6.5``H Top to outlet: 17.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Modern Silver Leaf/Polished Stainless Product Name: Two Light Wall Sconce Left UPC: 782042774506 Category: Interior Canopy: 6.5``H Top to outlet: 17.75

Suppliers

Company
Product
Description
Supplier Links
158-11 Sconces-Double Candle - 393870 - Capital Lighting, Inc.
Columbus, OH, USA
158-11 Sconces-Double Candle
393870
158-11 Sconces-Double Candle 393870
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Modern Silver Leaf/Polished Stainless Product Name: Two Light Wall Sconce Left UPC: 782042774506 Category: Interior Canopy: 6.5``H Top to outlet: 17.75

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.00
Extension: 5.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Modern Silver Leaf/Polished Stainless
Product Name: Two Light Wall Sconce Left
UPC: 782042774506
Category: Interior
Canopy: 6.5``H
Top to outlet: 17.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393870
Product Name 158-11 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details