Capital Lighting, Inc. 128-44-F Pendants-Glass Down 393867

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.75 Bulb Type: GU24 Qty: 4 Wattage: 26 Finish: Modern Silver Product Name: Four Light Pendant UPC: 782042782396 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.75 Bulb Type: GU24 Qty: 4 Wattage: 26 Finish: Modern Silver Product Name: Four Light Pendant UPC: 782042782396 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
128-44-F Pendants-Glass Down - 393867 - Capital Lighting, Inc.
Columbus, OH, USA
128-44-F Pendants-Glass Down
393867
128-44-F Pendants-Glass Down 393867
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.75 Bulb Type: GU24 Qty: 4 Wattage: 26 Finish: Modern Silver Product Name: Four Light Pendant UPC: 782042782396 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.75
Bulb
Type: GU24
Qty: 4
Wattage: 26
Finish: Modern Silver
Product Name: Four Light Pendant
UPC: 782042782396
Category: Interior
Canopy: 18``LX4.75``W/DiaX9.5``H
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393867
Product Name 128-44-F Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details