Capital Lighting, Inc. 161-412 Foyer/Hall Lanterns-Open Frame 393843

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 63.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: 12 Light Pendant UPC: 782042779525 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 63.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: 12 Light Pendant UPC: 782042779525 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
161-412 Foyer/Hall Lanterns-Open Frame - 393843 - Capital Lighting, Inc.
Columbus, OH, USA
161-412 Foyer/Hall Lanterns-Open Frame
393843
161-412 Foyer/Hall Lanterns-Open Frame 393843
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 63.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: 12 Light Pendant UPC: 782042779525 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 63.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Silver Leaf with Antique Mist
Product Name: 12 Light Pendant
UPC: 782042779525
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393843
Product Name 161-412 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details