Capital Lighting, Inc. 161-44 Foyer/Hall Lanterns-Open Frame 393841

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 41.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Four Light Pendant UPC: 782042779532 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 41.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Four Light Pendant UPC: 782042779532 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
161-44 Foyer/Hall Lanterns-Open Frame - 393841 - Capital Lighting, Inc.
Columbus, OH, USA
161-44 Foyer/Hall Lanterns-Open Frame
393841
161-44 Foyer/Hall Lanterns-Open Frame 393841
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 41.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Four Light Pendant UPC: 782042779532 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 41.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Silver Leaf with Antique Mist
Product Name: Four Light Pendant
UPC: 782042779532
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393841
Product Name 161-44 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details