Capital Lighting, Inc. 161-48 Foyer/Hall Lanterns-Open Frame 393840

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 55.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Eight Light Pendant UPC: 782042779549 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 55.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Eight Light Pendant UPC: 782042779549 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
161-48 Foyer/Hall Lanterns-Open Frame - 393840 - Capital Lighting, Inc.
Columbus, OH, USA
161-48 Foyer/Hall Lanterns-Open Frame
393840
161-48 Foyer/Hall Lanterns-Open Frame 393840
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 55.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Eight Light Pendant UPC: 782042779549 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 55.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silver Leaf with Antique Mist
Product Name: Eight Light Pendant
UPC: 782042779549
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393840
Product Name 161-48 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details