Capital Lighting, Inc. 2042PS Bathroom Fixtures-Two Lights 393835

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Silver Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Silver Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
2042PS Bathroom Fixtures-Two Lights - 393835 - Capital Lighting, Inc.
Columbus, OH, USA
2042PS Bathroom Fixtures-Two Lights
393835
2042PS Bathroom Fixtures-Two Lights 393835
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Silver Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 17.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Silver
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393835
Product Name 2042PS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details