Capital Lighting, Inc. 2320PS/WM Mini Pendants-Drum Shades 393827

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Silver/White Mesh Shade Product Name: One Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Silver/White Mesh Shade Product Name: One Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
2320PS/WM Mini Pendants-Drum Shades - 393827 - Capital Lighting, Inc.
Columbus, OH, USA
2320PS/WM Mini Pendants-Drum Shades
393827
2320PS/WM Mini Pendants-Drum Shades 393827
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Silver/White Mesh Shade Product Name: One Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Silver/White Mesh Shade
Product Name: One Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393827
Product Name 2320PS/WM Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details