Capital Lighting, Inc. 2323PS/BM Flush Mounts-Other 393824

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver/Black Mesh Shade Product Name: One Light Semi-Flush Mounts Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver/Black Mesh Shade Product Name: One Light Semi-Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
2323PS/BM Flush Mounts-Other - 393824 - Capital Lighting, Inc.
Columbus, OH, USA
2323PS/BM Flush Mounts-Other
393824
2323PS/BM Flush Mounts-Other 393824
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver/Black Mesh Shade Product Name: One Light Semi-Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Silver/Black Mesh Shade
Product Name: One Light Semi-Flush Mounts
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393824
Product Name 2323PS/BM Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details