Capital Lighting, Inc. 2337PS/BM Lamps-Floor Lamps 393821

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver/Black Mesh Shade Product Name: One Light Portable Category: Portables
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver/Black Mesh Shade Product Name: One Light Portable Category: Portables

Suppliers

Company
Product
Description
Supplier Links
2337PS/BM Lamps-Floor Lamps - 393821 - Capital Lighting, Inc.
Columbus, OH, USA
2337PS/BM Lamps-Floor Lamps
393821
2337PS/BM Lamps-Floor Lamps 393821
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver/Black Mesh Shade Product Name: One Light Portable Category: Portables

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 62.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Silver/Black Mesh Shade
Product Name: One Light Portable
Category: Portables

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393821
Product Name 2337PS/BM Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details