Capital Lighting, Inc. 2148PS Mid. Chandeliers-Glass Up 393817

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Silver Product Name: Four Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Silver Product Name: Four Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2148PS Mid. Chandeliers-Glass Up - 393817 - Capital Lighting, Inc.
Columbus, OH, USA
2148PS Mid. Chandeliers-Glass Up
393817
2148PS Mid. Chandeliers-Glass Up 393817
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Silver Product Name: Four Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Silver
Product Name: Four Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393817
Product Name 2148PS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details