Capital Lighting, Inc. 2244SB Mini Chandeliers-Candle 393816

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Brass Product Name: Four Light Chandelier Category: Mini Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Brass Product Name: Four Light Chandelier Category: Mini Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2244SB Mini Chandeliers-Candle - 393816 - Capital Lighting, Inc.
Columbus, OH, USA
2244SB Mini Chandeliers-Candle
393816
2244SB Mini Chandeliers-Candle 393816
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Brass Product Name: Four Light Chandelier Category: Mini Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 13.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Satin Brass
Product Name: Four Light Chandelier
Category: Mini Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393816
Product Name 2244SB Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details