Capital Lighting, Inc. 2267SP Pendants-Bowl Style 393815

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter Product Name: Four Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter Product Name: Four Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2267SP Pendants-Bowl Style - 393815 - Capital Lighting, Inc.
Columbus, OH, USA
2267SP Pendants-Bowl Style
393815
2267SP Pendants-Bowl Style 393815
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter Product Name: Four Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Pewter
Product Name: Four Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393815
Product Name 2267SP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details