Capital Lighting, Inc. 2285SBR Exterior -Wall Mount 393803

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Siena Bronze Product Name: One Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Siena Bronze Product Name: One Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
2285SBR Exterior -Wall Mount - 393803 - Capital Lighting, Inc.
Columbus, OH, USA
2285SBR Exterior -Wall Mount
393803
2285SBR Exterior -Wall Mount 393803
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Siena Bronze Product Name: One Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Siena Bronze
Product Name: One Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393803
Product Name 2285SBR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details