Capital Lighting, Inc. 2300PB Mini Pendants-Chain 393802

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
2300PB Mini Pendants-Chain - 393802 - Capital Lighting, Inc.
Columbus, OH, USA
2300PB Mini Pendants-Chain
393802
2300PB Mini Pendants-Chain 393802
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: One Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393802
Product Name 2300PB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details