Capital Lighting, Inc. 20311-BL/FST Exterior -Spot Lights 392234

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.40 Height: 5.75 Length 5.75 Extension: 6.4 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Black Product Name: Two Light Spotlight UPC: 641594203110 Category: Spotlight Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.40 Height: 5.75 Length 5.75 Extension: 6.4 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Black Product Name: Two Light Spotlight UPC: 641594203110 Category: Spotlight Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20311-BL/FST Exterior -Spot Lights - 392234 - Capital Lighting, Inc.
Columbus, OH, USA
20311-BL/FST Exterior -Spot Lights
392234
20311-BL/FST Exterior -Spot Lights 392234
PRODUCT DETAILS / SPECS Width/Dia: 4.40 Height: 5.75 Length 5.75 Extension: 6.4 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Black Product Name: Two Light Spotlight UPC: 641594203110 Category: Spotlight Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.40
Height: 5.75
Length 5.75
Extension: 6.4
Bulb
Type: G-9
Qty: 2
Wattage: 75
Finish: Black
Product Name: Two Light Spotlight
UPC: 641594203110
Category: Spotlight
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392234
Product Name 20311-BL/FST Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details