Capital Lighting, Inc. 5074 Sconces-Double Candle 392172

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 40.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Stockholm White/ Rust Product Name: Two Light Wall Sconce Category: Fall 2011
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 40.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Stockholm White/ Rust Product Name: Two Light Wall Sconce Category: Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5074 Sconces-Double Candle
392172
5074 Sconces-Double Candle 392172
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 40.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Stockholm White/ Rust Product Name: Two Light Wall Sconce Category: Fall 2011

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 40.00
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Stockholm White/ Rust
Product Name: Two Light Wall Sconce
Category: Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392172
Product Name 5074 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details