PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Type: Medium
Wattage: 150
Finish: Coffee Bronze
Product Name: Table
Category: Table Lamps|What's New/Fall 2011
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 392168 |
| Product Name | 6182 Lamps-Table Lamps |
| Application | Residential |