Capital Lighting, Inc. 6176 Lamps-Table Lamps 392162

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Wattage: 150 Finish: Sand Product Name: Table Category: Table Lamps|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Wattage: 150 Finish: Sand Product Name: Table Category: Table Lamps|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
6176 Lamps-Table Lamps
392162
6176 Lamps-Table Lamps 392162
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Wattage: 150 Finish: Sand Product Name: Table Category: Table Lamps|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: Medium
Wattage: 150
Finish: Sand
Product Name: Table
Category: Table Lamps|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392162
Product Name 6176 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details